Dalton Hydraulic Cylinders Welded Hydraulic Cylinder - 3.5" X 10" DBH-300-310

Description
DALTON 3000PSI Welded Pin-Eye Mount Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Heavy-duty Welded Construction Top Ports Top Quality Seals 3 Year Warranty Painted Red
Description
DALTON 3000PSI Welded Pin-Eye Mount Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Heavy-duty Welded Construction Top Ports Top Quality Seals 3 Year Warranty Painted Red

Suppliers

Company
Product
Description
Supplier Links
Welded Hydraulic Cylinder - 3.5" X 10" - DBH-300-310 - Dalton Hydraulic Cylinders
Blaine, TN, USA
Welded Hydraulic Cylinder - 3.5" X 10"
DBH-300-310
Welded Hydraulic Cylinder - 3.5" X 10" DBH-300-310
DALTON 3000PSI Welded Pin-Eye Mount Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Heavy-duty Welded Construction Top Ports Top Quality Seals 3 Year Warranty Painted Red

DALTON 3000PSI Welded Pin-Eye Mount Hydraulic Cylinder Features:


  • Double-Acting
  • Superior Quality Chrome Plated & Polished Rod
  • Honed & Finished Steel Tube
  • Heavy-duty Welded Construction
  • Top Ports
  • Top Quality Seals
  • 3 Year Warranty
  • Painted Red
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-300-310
Product Name Welded Hydraulic Cylinder - 3.5" X 10"
Stroke 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Hydraulic Cylinders - 808078 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
HAC H Aluminium Hydraulic Cylinder WLL ton 100 - 5211100122094 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Aluminum
View Details
Easymotion Hydraulic Linear Actuators - Z-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.3937 inch (10 mm)
Cylinder Configuration Simple
View Details