Dalton Hydraulic Cylinders Hydraulic Tie-Rod Cylinder - 2" Bore X 6" Stroke DBH-2006

Description
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK
Description
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Tie-Rod Cylinder - 2" Bore X 6" Stroke - DBH-2006 - Dalton Hydraulic Cylinders
Blaine, TN, USA
Hydraulic Tie-Rod Cylinder - 2" Bore X 6" Stroke
DBH-2006
Hydraulic Tie-Rod Cylinder - 2" Bore X 6" Stroke DBH-2006
DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features: Double-Acting Superior quality chrome plated & polished rod Honed & Finished Steel Tube High Tensile Strength Tie-Rods Top Quality Seals 4 Year Warranty Standard Color is BLACK

DALTON 2500PSI Tie-Rod Hydraulic Cylinder Features:

  • Double-Acting
  • Superior quality chrome plated & polished rod
  • Honed & Finished Steel Tube
  • High Tensile Strength Tie-Rods
  • Top Quality Seals
  • 4 Year Warranty
  • Standard Color is BLACK
Supplier's Site

Technical Specifications

  Dalton Hydraulic Cylinders
Product Category Hydraulic Cylinders
Product Number DBH-2006
Product Name Hydraulic Tie-Rod Cylinder - 2" Bore X 6" Stroke
Stroke 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Vertical Block Cylinders - 60371 - Jergens, Inc.
Specs
Stroke 0.6250 inch (15.87 mm)
Operating Pressure 5000 psi (3519 m H2O)
Cylinder Action Single
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 808062 - RS Components, Ltd.
Specs
Stroke 0.6299 inch (16 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details