Dakota Micro, Inc. RF Antennas DMAC-WA8P

Description
2.4GHz RF Antenna 2.37GHz ~ 2.51GHz 8dbi SMA
Description
2.4GHz RF Antenna 2.37GHz ~ 2.51GHz 8dbi SMA

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DMAC-WA8P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DMAC-WA8P
RF Antennas DMAC-WA8P
2.4GHz RF Antenna 2.37GHz ~ 2.51GHz 8dbi SMA

2.4GHz RF Antenna 2.37GHz ~ 2.51GHz 8dbi SMA

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DMAC-WA8P
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers