Daisy Data Displays, Inc. NEMA 4X Integrated PC Workstation 4750KB Series

Description
Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this industrial computer to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor. Integrated NEMA 4X Membrane Keyboard with sealed trackball provides you a user friendly pointing device. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Description
Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this industrial computer to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor. Integrated NEMA 4X Membrane Keyboard with sealed trackball provides you a user friendly pointing device. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Integrated PC Workstation - 4750KB Series - Daisy Data Displays, Inc.
York Haven, PA, USA
NEMA 4X Integrated PC Workstation
4750KB Series
NEMA 4X Integrated PC Workstation 4750KB Series
Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this industrial computer to fit all your industrial needs. NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor. Integrated NEMA 4X Membrane Keyboard with sealed trackball provides you a user friendly pointing device. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Industrial PC with color display, housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this industrial computer to fit all your industrial needs.

  • NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids.
  • Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor.
  • Integrated NEMA 4X Membrane Keyboard with sealed trackball provides you a user friendly pointing device.
  • Small compact design enables you to put this unit on your plant floor even when space is limited.
  • Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs.
  • Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime.
  • Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device.
  • Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4750KB Series
Product Name NEMA 4X Integrated PC Workstation
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Industrial PCs - 2084-AIM-75S-311S10-ND - DigiKey
Specs
Operating System Android
View Details