Daisy Data Displays, Inc. Hazardous Area Integrated PC Workstation 4720KB Series

Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D F&G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor. Integrated Non-Incendive Membrane Keyboard with sealed trackball provides you a user friendly pointing device. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Description
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D F&G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor. Integrated Non-Incendive Membrane Keyboard with sealed trackball provides you a user friendly pointing device. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Integrated PC Workstation - 4720KB Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area Integrated PC Workstation
4720KB Series
Hazardous Area Integrated PC Workstation 4720KB Series
Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D F&G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor. Integrated Non-Incendive Membrane Keyboard with sealed trackball provides you a user friendly pointing device. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Hazardous PC with color display, FM Approved, Class I, II & III, Division 2, Group A-D F&G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door, polycarbonate viewing window, integrated industrial keyboard and industrial trackball. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs.

  • FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
  • NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids.
  • Available in 15.0" or 19.0" with impact resistant polycarbonate viewing window ensures safety on your plant floor.
  • Integrated Non-Incendive Membrane Keyboard with sealed trackball provides you a user friendly pointing device.
  • Small compact design enables you to put this unit on your plant floor even when space is limited.
  • Flat panel technology reduces power consumption, and heat generation which helps reduce your operating costs.
  • Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime.
  • Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device.
  • Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4720KB Series
Product Name Hazardous Area Integrated PC Workstation
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details