Daisy Data Displays, Inc. Hazardous Area PC Workstation 4720 Series

Description
Hazardous PC with color display, FM Approved, Class I, II, & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Description
Hazardous PC with color display, FM Approved, Class I, II, & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area PC Workstation - 4720 Series - Daisy Data Displays, Inc.
York Haven, PA, USA
Hazardous Area PC Workstation
4720 Series
Hazardous Area PC Workstation 4720 Series
Hazardous PC with color display, FM Approved, Class I, II, & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs. FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids. Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications. Impact resistant polycarbonate viewing window ensures safety on your plant floor. Small compact design enables you to put this unit on your plant floor even when space is limited. Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs. Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime. Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device. Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.

Hazardous PC with color display, FM Approved, Class I, II, & III, Division 2, Group A-D, F & G, Non-Incendive (Non-Purged), housed in a NEMA 4X stainless steel enclosure with hinged front door and polycarbonate viewing window. A variety of options are available so you can customize this hazardous computer to fit all your hazardous needs.

  • FM Approved Non-Incendive Technology Provides Hazardous Area Protection for Class I, II & III, Division 2, Group A-D, F & G
  • NEMA 4X Stainless Steel Enclosure beveled edges and slanted top is easy to clean and prevents any standing liquids.
  • Available in 15.0" or 19.0" displays and optional touch screens to meet your GUI software applications.
  • Impact resistant polycarbonate viewing window ensures safety on your plant floor.
  • Small compact design enables you to put this unit on your plant floor even when space is limited.
  • Flat panel technology reduces power consumption and heat generation which helps reduce your operating costs.
  • Internal DC fans reduce heat build-up to prevent unit failure and cause you any unnecessary expense of downtime.
  • Low power Pentium M 1.8 GHz processor provides higher reliability at high ambient temperatures saving you the extra expense for a cooling device.
  • Viewing cone up to 170°, resolutions to 1280X1024, up to 350 nits standard brightness, with color depth to 24-bits to fit your viewing needs.
Supplier's Site

Technical Specifications

  Daisy Data Displays, Inc.
Product Category Computers
Product Number 4720 Series
Product Name Hazardous Area PC Workstation
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Integrated Display Industrial Computer - 6181P-00N2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
Main Memory 32.00 GB
View Details