Daishinku Corp. Oscillators 7FF05000A1N

Description
XTAL OSC XO 50MHz CMOS SMD
Request a Quote Datasheet
Description
XTAL OSC XO 50MHz CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 6208-7FF05000A1NCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50MHz CMOS SMD

XTAL OSC XO 50MHz CMOS SMD

Buy Now Datasheet
Oscillators - 6208-7FF05000A1NDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50MHz CMOS SMD

XTAL OSC XO 50MHz CMOS SMD

Buy Now Datasheet
Oscillators - 6208-7FF05000A1NTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 50MHz CMOS SMD

XTAL OSC XO 50MHz CMOS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 6208-7FF05000A1NCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6720624P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Through Hole Oscillators - ECS-2100AX-110.5 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers