SPDT Right-Angle 4万次 Plugin Toggle Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1MS1T2B4M6QES |
| Product Name | Key/Switch >> Toggle Switches |
| Switch Type | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Right Angle PC Pins |
| Standards / Compliances | RoHS |