Daikin Industries, Ltd. Hydraulic Pump/Motor V15A2RX-95

Description
PISTON PUMP, V SERIES, 500-1800RPM, 21AMP, 14.8CM3/REV DISPLACEMENT VOLUME, PRESSURE COMPENSATOR CONTROL METHOD, CLOCKWISE ROTATION, SIDE PORT PIPING DIRECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PISTON PUMP, V SERIES, 500-1800RPM, 21AMP, 14.8CM3/REV DISPLACEMENT VOLUME, PRESSURE COMPENSATOR CONTROL METHOD, CLOCKWISE ROTATION, SIDE PORT PIPING DIRECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump/Motor - 74181375 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump/Motor
74181375
Hydraulic Pump/Motor 74181375
PISTON PUMP, V SERIES, 500-1800RPM, 21AMP, 14.8CM3/REV DISPLACEMENT VOLUME, PRESSURE COMPENSATOR CONTROL METHOD, CLOCKWISE ROTATION, SIDE PORT PIPING DIRECTION. FREE 2 YEAR RADWELL WARRANTY

PISTON PUMP, V SERIES, 500-1800RPM, 21AMP, 14.8CM3/REV DISPLACEMENT VOLUME, PRESSURE COMPENSATOR CONTROL METHOD, CLOCKWISE ROTATION, SIDE PORT PIPING DIRECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 74181375
Product Name Hydraulic Pump/Motor
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS3JP9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Central Heating Pumps - 2484950 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details