Daikin Industries, Ltd. Pillow Block/Bearing Housing 20648617

Description
PILLOW BLOCK BEARING;1.687BORE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING;1.687BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 51172449 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
51172449
Pillow Block/Bearing Housing 51172449
PILLOW BLOCK BEARING;1.687BORE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING;1.687BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 51172449
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Grease Fit Pillow Block Mounted Bearing - BEH14G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details