Daheng New Epoch Technology, Inc. Ground Glass Diffusers GCL-2011

Description
The GCL-2011 series diffuser is suitable for applications that require a Gaussian distribution of scattered light intensity. There are three polishing specifications: 220, 600 and 1500 grits. The polishing surface specifications for different purposes can realize a variety of scattering applications from coarse to fine. Generally, coarse sand (220-grit) can achieve better diffuse scattering, but the transmittance is lower; while fine polishing (600-grit and 1500-grit) has a lower diffuse scattering effect but higher transmittance. When using and installing the diffuser, the polished surface should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of the grounded glass, the beam size and spot position can be seen. The alignment sheet is used to observe the beam state and the position of the exiting beam in the optical path, and it is convenient to adjust the optical path.
Description
The GCL-2011 series diffuser is suitable for applications that require a Gaussian distribution of scattered light intensity. There are three polishing specifications: 220, 600 and 1500 grits. The polishing surface specifications for different purposes can realize a variety of scattering applications from coarse to fine. Generally, coarse sand (220-grit) can achieve better diffuse scattering, but the transmittance is lower; while fine polishing (600-grit and 1500-grit) has a lower diffuse scattering effect but higher transmittance. When using and installing the diffuser, the polished surface should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of the grounded glass, the beam size and spot position can be seen. The alignment sheet is used to observe the beam state and the position of the exiting beam in the optical path, and it is convenient to adjust the optical path.

Suppliers

Company
Product
Description
Supplier Links
Ground Glass Diffusers - GCL-2011 - Daheng New Epoch Technology, Inc.
Beijing, China
Ground Glass Diffusers
GCL-2011
Ground Glass Diffusers GCL-2011
The GCL-2011 series diffuser is suitable for applications that require a Gaussian distribution of scattered light intensity. There are three polishing specifications: 220, 600 and 1500 grits. The polishing surface specifications for different purposes can realize a variety of scattering applications from coarse to fine. Generally, coarse sand (220-grit) can achieve better diffuse scattering, but the transmittance is lower; while fine polishing (600-grit and 1500-grit) has a lower diffuse scattering effect but higher transmittance. When using and installing the diffuser, the polished surface should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of the grounded glass, the beam size and spot position can be seen. The alignment sheet is used to observe the beam state and the position of the exiting beam in the optical path, and it is convenient to adjust the optical path.

The GCL-2011 series diffuser is suitable for applications that require a Gaussian distribution of scattered light intensity. There are three polishing specifications: 220, 600 and 1500 grits. The polishing surface specifications for different purposes can realize a variety of scattering applications from coarse to fine. Generally, coarse sand (220-grit) can achieve better diffuse scattering, but the transmittance is lower; while fine polishing (600-grit and 1500-grit) has a lower diffuse scattering effect but higher transmittance. When using and installing the diffuser, the polished surface should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits.

GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of the grounded glass, the beam size and spot position can be seen. The alignment sheet is used to observe the beam state and the position of the exiting beam in the optical path, and it is convenient to adjust the optical path.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Optical Lenses
Product Number GCL-2011
Product Name Ground Glass Diffusers
Center Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Laser Lenses - 1271550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lens Type Moulded Multi Rod
Lens Features Laser / Heat Resistant
View Details
FAC lenses - J10919 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details