Daheng New Epoch Technology, Inc. High Energy Polarizing Cube Beamsplitters GCCH-4020

Description
High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than 1000:1.
Description
High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than 1000:1.

Suppliers

Company
Product
Description
Supplier Links
High Energy Polarizing Cube Beamsplitters - GCCH-4020 - Daheng New Epoch Technology, Inc.
Beijing, China
High Energy Polarizing Cube Beamsplitters
GCCH-4020
High Energy Polarizing Cube Beamsplitters GCCH-4020
High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than 1000:1.

High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is higher than 1000:1.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Polarizing Cube Beamsplitters
Product Number GCCH-4020
Product Name High Energy Polarizing Cube Beamsplitters
Side Length 12.7 to 25.4 mm (0.5000 to 1 inch)
Polarizer Material UVgr FS
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 900-1300 nm - 10FC16PB.7 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
PolarizationSplittingPrism -  - Intrinsic Crystal Technology Co., Ltd. (ICC)
Intrinsic Crystal Technology Co., Ltd. (ICC)
Specs
Polarizer Features Anti-Reflection Coating
Polarizer Material Other Material; Fused Quartz, K9 Glass
Transmission 98 %
View Details