Daheng New Epoch Technology, Inc. Neutral Density Filters GCC-3010

Description
The metallic coatings on one side of the filter provide a nearly constant amount of transmitted energy over a wide visible and near infrared waveband. CDHC's neutral density filters are spectrally neutral from about 400nm to 1200nm. On BK7 or quartz substrates, we produce a variety of standard neutral density films with optical densities(OD) including 0.1,0.3,0.5,1.0,2.0, and 3.0 etc. The coating can be specially designed to fit most transmission requirements. We do not recommend this type of coating to be used with high power lasers due to the absorptive properties of the metallic materials.
Description
The metallic coatings on one side of the filter provide a nearly constant amount of transmitted energy over a wide visible and near infrared waveband. CDHC's neutral density filters are spectrally neutral from about 400nm to 1200nm. On BK7 or quartz substrates, we produce a variety of standard neutral density films with optical densities(OD) including 0.1,0.3,0.5,1.0,2.0, and 3.0 etc. The coating can be specially designed to fit most transmission requirements. We do not recommend this type of coating to be used with high power lasers due to the absorptive properties of the metallic materials.

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filters - GCC-3010 - Daheng New Epoch Technology, Inc.
Beijing, China
Neutral Density Filters
GCC-3010
Neutral Density Filters GCC-3010
The metallic coatings on one side of the filter provide a nearly constant amount of transmitted energy over a wide visible and near infrared waveband. CDHC's neutral density filters are spectrally neutral from about 400nm to 1200nm. On BK7 or quartz substrates, we produce a variety of standard neutral density films with optical densities(OD) including 0.1,0.3,0.5,1.0,2.0, and 3.0 etc. The coating can be specially designed to fit most transmission requirements. We do not recommend this type of coating to be used with high power lasers due to the absorptive properties of the metallic materials.

The metallic coatings on one side of the filter provide a nearly constant amount of transmitted energy over a wide visible and near infrared waveband. CDHC's neutral density filters are spectrally neutral from about 400nm to 1200nm. On BK7 or quartz substrates, we produce a variety of standard neutral density films with optical densities(OD) including 0.1,0.3,0.5,1.0,2.0, and 3.0 etc. The coating can be specially designed to fit most transmission requirements. We do not recommend this type of coating to be used with high power lasers due to the absorptive properties of the metallic materials.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Optical Filters
Product Number GCC-3010
Product Name Neutral Density Filters
Filter Type Neutral Density Filters
Filter Shape Circular (optional feature); Square (optional feature)
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
407.8-1 OD6 Ultra Narrow Bandpass Filter - 7564 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Optical Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details