Daheng New Epoch Technology, Inc. Enhanced Aluminum Mirrors GCC-1021

Description
This design provides better performance than the protected aluminum coating with an average of about 92% reflection in the visible spectrum. The coating incorporates the use of a dielectric stack on the aluminum, which provides better resistance to abrasion than the raw metal
Description
This design provides better performance than the protected aluminum coating with an average of about 92% reflection in the visible spectrum. The coating incorporates the use of a dielectric stack on the aluminum, which provides better resistance to abrasion than the raw metal

Suppliers

Company
Product
Description
Supplier Links
Enhanced Aluminum Mirrors - GCC-1021 - Daheng New Epoch Technology, Inc.
Beijing, China
Enhanced Aluminum Mirrors
GCC-1021
Enhanced Aluminum Mirrors GCC-1021
This design provides better performance than the protected aluminum coating with an average of about 92% reflection in the visible spectrum. The coating incorporates the use of a dielectric stack on the aluminum, which provides better resistance to abrasion than the raw metal

This design provides better performance than the protected aluminum coating with an average of about 92% reflection in the visible spectrum. The coating incorporates the use of a dielectric stack on the aluminum, which provides better resistance to abrasion than the raw metal

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Optical Mirrors
Product Number GCC-1021
Product Name Enhanced Aluminum Mirrors
Thickness 4 to 15 mm (0.1575 to 0.5906 inch)
Mirror Shape Round
Mirror Materials BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details