Daemar Inc. XAN - External Retaining Rings XAN-0350

Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches
Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
XAN - External Retaining Rings - XAN-0350 - Daemar Inc.
Lawrenceville, GA, USA
XAN - External Retaining Rings
XAN-0350
XAN - External Retaining Rings XAN-0350
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

XAN series external notched rings for shaft applications.
For shaft diameters or bearing bores ranging from 5/16" to 10"
Size Range: 0.313 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number XAN-0350
Product Name XAN - External Retaining Rings
Ring Type External
Ring Load 11970 lbs (5429 kg)
Shaft Diameter 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Snap Ring - WKT-375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-18-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-51 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 520 lbs (236 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details