XAN series external notched rings for shaft applications.
For shaft diameters or bearing bores ranging from 5/16" to 10"
Size Range: 0.313 - 10.00 inches
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | XAN-0287 |
| Product Name | XAN - External Retaining Rings |
| Ring Type | External |
| Ring Load | 8840 lbs (4009 kg) |
| Shaft Diameter | 2.88 inch (73.02 mm) |