Daemar Inc. XAN - External Retaining Rings XAN-0268

Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches
Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
XAN - External Retaining Rings - XAN-0268 - Daemar Inc.
Lawrenceville, GA, USA
XAN - External Retaining Rings
XAN-0268
XAN - External Retaining Rings XAN-0268
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

XAN series external notched rings for shaft applications.
For shaft diameters or bearing bores ranging from 5/16" to 10"
Size Range: 0.313 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number XAN-0268
Product Name XAN - External Retaining Rings
Ring Type External
Ring Load 6900 lbs (3129 kg)
Shaft Diameter 2.69 inch (68.26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Spiral Retaining Ring - custom spiral retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-25-KF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CL-56 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 560 lbs (254 kg)
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details