Daemar Inc. XAN - External Retaining Rings XAN-0250

Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches
Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
XAN - External Retaining Rings - XAN-0250 - Daemar Inc.
Lawrenceville, GA, USA
XAN - External Retaining Rings
XAN-0250
XAN - External Retaining Rings XAN-0250
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

XAN series external notched rings for shaft applications.
For shaft diameters or bearing bores ranging from 5/16" to 10"
Size Range: 0.313 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number XAN-0250
Product Name XAN - External Retaining Rings
Ring Type External
Ring Load 6600 lbs (2993 kg)
Shaft Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring - DNZ-360 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details
Spiral Retaining Rings - CG-1175 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 207640 lbs (94168 kg)
View Details
Carbon Spring Steel Internal Retaining for 11mm Housing Dia. - MD0472MQB011 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 900 lbs (408 kg)
Material Carbon Spring Steel
View Details