Daemar Inc. XAN - External Retaining Rings XAN-0068

Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches
Description
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
XAN - External Retaining Rings - XAN-0068 - Daemar Inc.
Lawrenceville, GA, USA
XAN - External Retaining Rings
XAN-0068
XAN - External Retaining Rings XAN-0068
XAN series external notched rings for shaft applications. For shaft diameters or bearing bores ranging from 5/16" to 10" Size Range: 0.313 - 10.00 inches

XAN series external notched rings for shaft applications.
For shaft diameters or bearing bores ranging from 5/16" to 10"
Size Range: 0.313 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number XAN-0068
Product Name XAN - External Retaining Rings
Ring Type External
Ring Load 700 lbs (317 kg)
Shaft Diameter 0.6875 inch (17.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring - WZM-1425 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - EAYH-H1-20 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CL-306 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 9960 lbs (4517 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details