Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0500-PA

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs - VSH-0500-PA - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
VSH-0500-PA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0500-PA
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0500-PA
Product Name VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 10500 lbs (4762 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Spiral Retaining Rings - CL-125 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1940 lbs (880 kg)
View Details
CARBON SPRING STEEL EXTERNAL E-RING FOR 5MM SHAFT DIA. - MD6799MQB040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Material Carbon Spring Steel
View Details