Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs VSH-0475-H

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs - VSH-0475-H - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs
VSH-0475-H
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs VSH-0475-H
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0475-H
Product Name VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 10500 lbs (4762 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-67 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-185 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CG-750 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 84820 lbs (38467 kg)
View Details