Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-Z3X - External Beveled Shaft Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs VSH-0368-Z3X

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-Z3X - External Beveled Shaft Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - VSH-0368-Z3X - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-Z3X - External Beveled Shaft Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
VSH-0368-Z3X
VSH - External Beveled Shaft Ring. > VSH-Z3X - External Beveled Shaft Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs VSH-0368-Z3X
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0368-Z3X
Product Name VSH - External Beveled Shaft Ring. > VSH-Z3X - External Beveled Shaft Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 10500 lbs (4762 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.77 inch (45 mm)
View Details
2 Turn Internal Spiral Retaining Ring 65Mn - WKT-145 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - ES-150 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details