Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs VSH-0334-H

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs - VSH-0334-H - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs
VSH-0334-H
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs VSH-0334-H
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0334-H
Product Name VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 7350 lbs (3333 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

External Grooveless Retaining Ring for .622 / .628
Specs
Ring Type External
Ring Style Grooveless / Self-locking
Design Units Inch; Metric
View Details
2 Turn External Spiral Snap Ring - WZM-1425 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Circlip Kits - 278360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type Internal; External
Ring Style Circlip; E type, external, internal
Design Units Metric
View Details
Shock absorber retainer - DADP-ES-G6-12 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details