Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-ZD - External Beveled Shaft Ring ~ Zinc Dichromate Disc Springs VSH-0275-ZD

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-ZD - External Beveled Shaft Ring ~ Zinc Dichromate Disc Springs - VSH-0275-ZD - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-ZD - External Beveled Shaft Ring ~ Zinc Dichromate Disc Springs
VSH-0275-ZD
VSH - External Beveled Shaft Ring. > VSH-ZD - External Beveled Shaft Ring ~ Zinc Dichromate Disc Springs VSH-0275-ZD
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0275-ZD
Product Name VSH - External Beveled Shaft Ring. > VSH-ZD - External Beveled Shaft Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 7350 lbs (3333 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.57 inch (40 mm)
View Details
Radially Assembled Retaining Rings - C-21 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 100 lbs (45.35 kg)
View Details
Retaining Ring - FH-112 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Large 2 Turn Internal spiral snap ring - EK-100 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details