Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-ZF - External Beveled Shaft Ring ~Zinc Bright Disc Springs VSH-0250-ZF

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-ZF - External Beveled Shaft Ring ~Zinc Bright Disc Springs - VSH-0250-ZF - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-ZF - External Beveled Shaft Ring ~Zinc Bright Disc Springs
VSH-0250-ZF
VSH - External Beveled Shaft Ring. > VSH-ZF - External Beveled Shaft Ring ~Zinc Bright Disc Springs VSH-0250-ZF
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0250-ZF
Product Name VSH - External Beveled Shaft Ring. > VSH-ZF - External Beveled Shaft Ring ~Zinc Bright Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DAYP-L8-25 - Festo Corporation
Specs
Design Units Metric
View Details
Radially Assembled Retaining Rings - C-31 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 200 lbs (90.7 kg)
View Details
Font section retaining ring Eaton Rings - font section retaining ring - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
Material Stainless Steel
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details