Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0243-PA

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs - VSH-0243-PA - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
VSH-0243-PA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0243-PA
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0243-PA
Product Name VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - WKT-875 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-40-GF - Festo Corporation
Specs
Design Units Metric
Material Aluminum Anodized
View Details
Spiral Retaining Rings - CL-312 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 10160 lbs (4608 kg)
View Details