These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | VSH-0225-ZD |
| Product Name | VSH - External Beveled Shaft Ring. > VSH-ZD - External Beveled Shaft Ring ~ Zinc Dichromate Disc Springs |
| Ring Type | External |
| Ring Style | Beveled |
| Ring Load | 5000 lbs (2268 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |