Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs VSH-0212-H

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs - VSH-0212-H - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs
VSH-0212-H
VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs VSH-0212-H
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0212-H
Product Name VSH - External Beveled Shaft Ring. > VSH-H - External Beveled Shaft Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 5000 lbs (2268 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYE-120 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
2 Turn Internal Spiral Snap Ring - DNK-100 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Radially Assembled Retaining Rings - C-40 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 300 lbs (136 kg)
View Details