Daemar Inc. VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0187-PA

Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs - VSH-0187-PA - Daemar Inc.
Lawrenceville, GA, USA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
VSH-0187-PA
VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs VSH-0187-PA
These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their SH counterpart. only they have a 15º angle on the inner edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VSH-0187-PA
Product Name VSH - External Beveled Shaft Ring. > VSH-PA - External Beveled Shaft Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Beveled
Ring Load 3000 lbs (1361 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) External E-Ring for 0.625
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Circlips - 2836688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.17 inch (55 mm)
View Details
2 Turn Internal Stainless Steel Snap Ring - WKM-1000 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-320 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details