Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs VHO-0900-Z3X

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - VHO-0900-Z3X - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
VHO-0900-Z3X
VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs VHO-0900-Z3X
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0900-Z3X
Product Name VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 34000 lbs (15420 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

16mm Shaft Dia. External Retaining, with a 996kg Thrust Strength. - MD0471MQB016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 2196 lbs (996 kg)
View Details
Shock absorber retainer - KYE-50 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.36 inch (60 mm)
View Details