Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs VHO-0750-H

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs - VHO-0750-H - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs
VHO-0750-H
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs VHO-0750-H
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0750-H
Product Name VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 34000 lbs (15420 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

PH 15-7 Mo Stainless Steel Retaining Take Up Ring for 0.75
Specs
Ring Type External
Design Units Inch; Metric
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Shock absorber retainer - DADP-DGC-18-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Circlips - 2836703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 1.1 inch (28 mm)
View Details