Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs VHO-0600-ZD

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs - VHO-0600-ZD - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs
VHO-0600-ZD
VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs VHO-0600-ZD
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0600-ZD
Product Name VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 15000 lbs (6803 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

47mm Shaft Dia. External Retaining, with a 10125kg Thrust Strength. - MD0471MQB047 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 22326 lbs (10125 kg)
View Details
Shock absorber retainer - DADP-DGC-18-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Circlip Kits - 278360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type Internal; External
Ring Style Circlip; E type, external, internal
Design Units Metric
View Details
Spiral Retaining Rings - CLM-250 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details