Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs VHO-0575-PA

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs - VHO-0575-PA - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs
VHO-0575-PA
VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs VHO-0575-PA
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0575-PA
Product Name VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 15000 lbs (6803 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-150 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-118 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 3700 lbs (1678 kg)
View Details