Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs VHO-0425-PA

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs - VHO-0425-PA - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs
VHO-0425-PA
VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs VHO-0425-PA
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0425-PA
Product Name VHO - Internal Beveled Housing Ring. > VHO - PA - Internal Beveled Housing Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 12000 lbs (5442 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Removing Retaining Rings - WKT-825 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-63 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Radially Assembled Retaining Rings - C-200 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 7000 lbs (3175 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details