Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs VHO-0375-ZD-A

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs - VHO-0375-ZD-A - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs
VHO-0375-ZD-A
VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs VHO-0375-ZD-A
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0375-ZD-A
Product Name VHO - Internal Beveled Housing Ring. > VHO - ZD - Internal Beveled Housing Ring ~ Zinc Dichromate Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 12000 lbs (5442 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Spiral Retaining Ring 65Mn - EK-38 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining clip - MKRS-12-B - Festo Corporation
Specs
Ring Style Circlip
Design Units Metric
View Details
Spiral Retaining Rings - CG-143 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 4470 lbs (2027 kg)
View Details