Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs VHO-0334-ZF

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs - VHO-0334-ZF - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs
VHO-0334-ZF
VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs VHO-0334-ZF
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0334-ZF
Product Name VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 12000 lbs (5442 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rings - wire forming rings - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Shock absorber retainer - DAYP-E21-110 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CL-850 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 63690 lbs (28884 kg)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details