These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | VHO-0281-H-A |
| Product Name | VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs |
| Ring Type | Internal |
| Ring Style | Beveled |
| Ring Load | 9000 lbs (4082 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |