Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs VHO-0237-H

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs - VHO-0237-H - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs
VHO-0237-H
VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs VHO-0237-H
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0237-H
Product Name VHO - Internal Beveled Housing Ring. > VHO - H - Internal Beveled Housing Ring ~ Stainless Steel Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 6200 lbs (2812 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-625 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-L8-25 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CG-98 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2020 lbs (916 kg)
View Details