Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs VHO-0225-Z3X

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - VHO-0225-Z3X - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
VHO-0225-Z3X
VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs VHO-0225-Z3X
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0225-Z3X
Product Name VHO - Internal Beveled Housing Ring. > VHO - Z3X - Internal Beveled Housing Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 6200 lbs (2812 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2096873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details
Carbon Spring Steel Internal Ring for 0.901
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 17500 lbs (7937 kg)
Material Carbon Spring Steel
View Details
Retaining Ring - FH-052 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Shock absorber retainer - EAYH-L2-220 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details