Daemar Inc. VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs VHO-0206-ZF

Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet
Description
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs - VHO-0206-ZF - Daemar Inc.
Lawrenceville, GA, USA
VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs
VHO-0206-ZF
VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs VHO-0206-ZF
These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in

These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part.
Size Range: 1.000 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number VHO-0206-ZF
Product Name VHO - Internal Beveled Housing Ring. > VHO - ZF - Internal Beveled Housing Ring ~ Zinc Bright Disc Springs
Ring Type Internal
Ring Style Beveled
Ring Load 6200 lbs (2812 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Custom Retaining Ring - WKM-1025 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-80 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2836717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.83 inch (72 mm)
View Details
Spiral Retaining Rings - CG-106 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2400 lbs (1088 kg)
View Details