Daemar Inc. US-SH Series, Sheeting US-SH-250-36

Description
Ultrabake™ Sheeting - Purpose To cover large areas. Ultrabake™ Sheeting can be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat. How the product is used The sheeting is provided in 36” * 36” (1296 mm * 1296 mm) square pieces in various thickness from 1/32” (0.79 mm) to 1/2” (12.7 mm). It can be die cut into shapes for gaskets, pads, strips, washers or seals. Please note, on the thicker materials, the sides may have a slight taper as the die will have a tendency to compress the material before it begins to cut it. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The sheeting is flexible so it can cover a range of different profiles Smooth - The sheeting is smooth, unlike silicone foam sheeting which has a texture Reusable - The sheeting is reusable depending on the application Sizes - The sheeting can be cut to your requirements Custom Shapes - The sheeting can be die cut to the shape you require Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Sheeting - Purpose To cover large areas. Ultrabake™ Sheeting can be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat. How the product is used The sheeting is provided in 36” * 36” (1296 mm * 1296 mm) square pieces in various thickness from 1/32” (0.79 mm) to 1/2” (12.7 mm). It can be die cut into shapes for gaskets, pads, strips, washers or seals. Please note, on the thicker materials, the sides may have a slight taper as the die will have a tendency to compress the material before it begins to cut it. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The sheeting is flexible so it can cover a range of different profiles Smooth - The sheeting is smooth, unlike silicone foam sheeting which has a texture Reusable - The sheeting is reusable depending on the application Sizes - The sheeting can be cut to your requirements Custom Shapes - The sheeting can be die cut to the shape you require Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
US-SH Series, Sheeting - US-SH-250-36 - Daemar Inc.
Lawrenceville, GA, USA
US-SH Series, Sheeting
US-SH-250-36
US-SH Series, Sheeting US-SH-250-36
Ultrabake™ Sheeting - Purpose To cover large areas. Ultrabake™ Sheeting can be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat. How the product is used The sheeting is provided in 36” * 36” (1296 mm * 1296 mm) square pieces in various thickness from 1/32” (0.79 mm) to 1/2” (12.7 mm). It can be die cut into shapes for gaskets, pads, strips, washers or seals. Please note, on the thicker materials, the sides may have a slight taper as the die will have a tendency to compress the material before it begins to cut it. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The sheeting is flexible so it can cover a range of different profiles Smooth - The sheeting is smooth, unlike silicone foam sheeting which has a texture Reusable - The sheeting is reusable depending on the application Sizes - The sheeting can be cut to your requirements Custom Shapes - The sheeting can be die cut to the shape you require Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Sheeting -

Purpose
To cover large areas. Ultrabake™ Sheeting can be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will come into contact with heat.

How the product is used
The sheeting is provided in 36” * 36” (1296 mm * 1296 mm) square pieces in various thickness from 1/32” (0.79 mm) to 1/2” (12.7 mm). It can be die cut into shapes for gaskets, pads, strips, washers or seals. Please note, on the thicker materials, the sides may have a slight taper as the die will have a tendency to compress the material before it begins to cut it.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting

Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Flexible - The sheeting is flexible so it can cover a range of different profiles
  • Smooth - The sheeting is smooth, unlike silicone foam sheeting which has a texture
  • Reusable - The sheeting is reusable depending on the application
  • Sizes - The sheeting can be cut to your requirements
  • Custom Shapes - The sheeting can be die cut to the shape you require

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Protective Liners and Lining Systems
Product Number US-SH-250-36
Product Name US-SH Series, Sheeting
Function Heat or Fire Protection
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wear Plates and Liners - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Function Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details