The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | US-0975 |
| Product Name | Spirolox®, US - External, Single Turn Retaining Rings |
| Ring Type | External |
| Ring Style | Spring Steel |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |
| Shaft Diameter | 9.75 inch (248 mm) |