Daemar Inc. Spirolox®, US - External, Single Turn Retaining Rings US-0950

Description
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet
Description
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, US - External, Single Turn Retaining Rings - US-0950 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, US - External, Single Turn Retaining Rings
US-0950
Spirolox®, US - External, Single Turn Retaining Rings US-0950
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in

The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number US-0950
Product Name Spirolox®, US - External, Single Turn Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYP-63 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Retaining Ring - DNH-150 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CL-325 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 10570 lbs (4794 kg)
View Details
Carbon Spring Steel Internal Ring for 0.562
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 7400 lbs (3356 kg)
Material Carbon Spring Steel
View Details