Daemar Inc. Spirolox®, US - External, Single Turn Retaining Rings US-0331

Description
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet
Description
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, US - External, Single Turn Retaining Rings - US-0331 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, US - External, Single Turn Retaining Rings
US-0331
Spirolox®, US - External, Single Turn Retaining Rings US-0331
The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in

The US Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number US-0331
Product Name Spirolox®, US - External, Single Turn Retaining Rings
Ring Type External
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Shaft Diameter 3.31 inch (84.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-340 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Shock absorber retainer - KYP-40 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CLR-143 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 3961 lbs (1796 kg)
View Details