Daemar Inc. Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0500

Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet
Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, UR - Internal, Single Turn Retaining Rings - UR-0500 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, UR - Internal, Single Turn Retaining Rings
UR-0500
Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0500
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in

The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number UR-0500
Product Name Spirolox®, UR - Internal, Single Turn Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - FH-023 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Shock absorber retainer - DADP-DGC-50 - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Radially Assembled Retaining Rings - BE-75 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 1500 lbs (680 kg)
View Details