Daemar Inc. Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0356

Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet
Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, UR - Internal, Single Turn Retaining Rings - UR-0356 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, UR - Internal, Single Turn Retaining Rings
UR-0356
Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0356
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in

The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number UR-0356
Product Name Spirolox®, UR - Internal, Single Turn Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 3.56 inch (90.47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DAYP-E21-70 - Festo Corporation
Specs
Design Units Metric
View Details
Retaining Ring - ES-18 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CG-66 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 950 lbs (431 kg)
View Details
Stainless Steel (PH15-7) Internal Ring for 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1280 lbs (580 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details