Daemar Inc. Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0156

Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet
Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, UR - Internal, Single Turn Retaining Rings - UR-0156 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, UR - Internal, Single Turn Retaining Rings
UR-0156
Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0156
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in

The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number UR-0156
Product Name Spirolox®, UR - Internal, Single Turn Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 1.56 inch (39.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn External Spiral Snap Ring - WZM-1375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-70 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Radially Assembled Retaining Rings - C-56 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 550 lbs (249 kg)
View Details