Daemar Inc. Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0087

Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet
Description
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, UR - Internal, Single Turn Retaining Rings - UR-0087 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, UR - Internal, Single Turn Retaining Rings
UR-0087
Spirolox®, UR - Internal, Single Turn Retaining Rings UR-0087
The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled. Size Range: .500 in - 10.0 in

The UR Series is intended for light duty applications. Retaining Rings are single turn for shaft ore bore diameters from 1/2” through 10”. A radius removal notch is on one end. The other end is square cut. Rings are axially assembled.
Size Range: .500 in - 10.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number UR-0087
Product Name Spirolox®, UR - Internal, Single Turn Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Retaining Clips For Shaft - wire retaining clips for shaft - Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Shock absorber retainer - KYE-120 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CL-75 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 740 lbs (336 kg)
View Details