Daemar Inc. UC-SH Series, Cord UC-SH-0375

Description
Ultrabake™ Cord - Purpose Ultrabake™ Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. How the product is used The cord is applied by being pushed into the groove or recess. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Cord is provided in coils on a drum. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The cord is flexible so it can fit a range of different widths Reusable - The cord is reusable depending on the application Sizes - The cord can be cut to length Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Cord - Purpose Ultrabake™ Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. How the product is used The cord is applied by being pushed into the groove or recess. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Cord is provided in coils on a drum. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The cord is flexible so it can fit a range of different widths Reusable - The cord is reusable depending on the application Sizes - The cord can be cut to length Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UC-SH Series, Cord - UC-SH-0375 - Daemar Inc.
Lawrenceville, GA, USA
UC-SH Series, Cord
UC-SH-0375
UC-SH Series, Cord UC-SH-0375
Ultrabake™ Cord - Purpose Ultrabake™ Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways. How the product is used The cord is applied by being pushed into the groove or recess. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Cord is provided in coils on a drum. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flexible - The cord is flexible so it can fit a range of different widths Reusable - The cord is reusable depending on the application Sizes - The cord can be cut to length Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Cord -

Purpose
Ultrabake™ Cord can be used as a gasket or O-ring type material to mask off grooves, slots or keyways.

How the product is used
The cord is applied by being pushed into the groove or recess. It can be used as a plug by being inserted into threaded or plain holes. However, on holes we would recommend the UP or SPP series of plugs. Cord is provided in coils on a drum.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting

Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Flexible - The cord is flexible so it can fit a range of different widths
  • Reusable - The cord is reusable depending on the application
  • Sizes - The cord can be cut to length

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Gaskets and Gasketing
Product Number UC-SH-0375
Product Name UC-SH Series, Cord
Gasket Type Gasket Strip
Unlock Full Specs
to access all available technical data

Similar Products

virgin ptfe gasket -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions customizable
View Details
Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details