Daemar Inc. UB Series, Bushings UB 1375

Description
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black
Description
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
UB Series, Bushings - UB 1375 - Daemar Inc.
Lawrenceville, GA, USA
UB Series, Bushings
UB 1375
UB Series, Bushings UB 1375
The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number UB 1375
Product Name UB Series, Bushings
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 543197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1575 inch (4 mm)
Groove Width 0.0630 inch (1.6 mm)
View Details